AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06035A100KAT2A

Description
KYOCERA AVX 06035A100KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06035A100KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349602
MLCCs - Multilayer Ceramic Capacitors 1349602
KYOCERA AVX 06035A100KAT2A

KYOCERA AVX 06035A100KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356311
MLCCs - Multilayer Ceramic Capacitors 1356311
KYOCERA AVX 06035A100KAT2A

KYOCERA AVX 06035A100KAT2A

Supplier's Site
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx - 94W2873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx
94W2873
Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx 94W2873
CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 10PF 50V, C0G, 10%, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9173 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9173
Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9173
SMD Multilayer Ceramic Capacitor, 10 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 10%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8077
Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8077
CAP, 10PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 06035A100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A100KAT2A
Ceramic Capacitors 06035A100KAT2A
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349602 94W2873 95W9173 66AH8077 06035A100KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 10Pf 50V, C0G, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 10%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 10Pf, 50V, Mlcc, 0603 Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX561K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details