Kyocera Corporation Ceramic Capacitors 06035A100F4T4A

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15ACG1H100FMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG1H100FMTR-ND
Ceramic Capacitors 478-KAM15ACG1H100FMTR-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15ACG1H100FMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG1H100FMDKR-ND
Ceramic Capacitors 478-KAM15ACG1H100FMDKR-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15ACG1H100FMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG1H100FMCT-ND
Ceramic Capacitors 478-KAM15ACG1H100FMCT-ND
CAP CER SMD

CAP CER SMD

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15ACG1H100FMTR-ND 478-KAM15ACG1H100FMDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details