Kyocera Corporation SMD 10pF 50V 0.5pF Capacitor 06035A100DAT2A

Description
Cap Ceramic 10pF 50V C0G 0.5pF Pad SMD 0603 125°C T/R Product overview: 06035A100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A100DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 10pF 50V C0G 0.5pF Pad SMD 0603 125°C T/R Product overview: 06035A100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A100DAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10pF 50V 0.5pF Capacitor
60-06035A100DAT2A
SMD 10pF 50V 0.5pF Capacitor 60-06035A100DAT2A
Cap Ceramic 10pF 50V C0G 0.5pF Pad SMD 0603 125°C T/R Product overview: 06035A100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A100DAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 10pF 50V C0G 0.5pF Pad SMD 0603 125°C T/R Product overview: 06035A100DAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06035A100DAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-12689-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12689-1-ND
Ceramic Capacitors 478-12689-1-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12689-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12689-2-ND
Ceramic Capacitors 478-12689-2-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12689-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12689-6-ND
Ceramic Capacitors 478-12689-6-ND
10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06035A100DAT2A - 709092-06035A100DAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06035A100DAT2A
709092-06035A100DAT2A
Ceramic Capacitors - 06035A100DAT2A 709092-06035A100DAT2A
Manufacturer: AVX Corporation Win Source Part Number: 709092-06035A100DAT2 A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10pF Tolerance: ±0.5pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Manufacturer: AVX Corporation
Win Source Part Number: 709092-06035A100DAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10pF
Tolerance: ±0.5pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)

Buy Now
Ceramic Capacitors - 06035A100DAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06035A100DAT2A
Ceramic Capacitors 06035A100DAT2A
CAP CER 10PF 50V C0G/NP0 0603

CAP CER 10PF 50V C0G/NP0 0603

Supplier's Site Datasheet
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603; Capacitance Kyocera Avx - 94W2872 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603; Capacitance Kyocera Avx
94W2872
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603; Capacitance Kyocera Avx 94W2872
CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9171 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9171
Smd Multilayer Ceramic Capacitor, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9171
SMD Multilayer Ceramic Capacitor, 10 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 10 pF, 0.5pF, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx - 01H7103 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx
01H7103
Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx 01H7103
CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 10PF, 50V, C0G/NP0, 0.5PF, 0603, FULL REEL; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 10Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx - 13AC4449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx
13AC4449
Cap, 10Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx 13AC4449
CAP, 10PF, 50V, C0G/NP0, 0603, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

CAP, 10PF, 50V, C0G/NP0, 0603, REEL; Capacitance:10pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0603 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06035A100DAT2A 478-12689-1-ND 478-12689-6-ND 709092-06035A100DAT2A 06035A100DAT2A 94W2872 95W9171 01H7103 13AC4449
Product Name SMD 10pF 50V 0.5pF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 06035A100DAT2A Ceramic Capacitors Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 10 Pf, 0.5Pf, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 10Pf, 50V, C0G/np0, 0.5Pf, 0603, Full Reel; Capacitance Kyocera Avx Cap, 10Pf, 50V, C0G/np0, 0603, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel Tape Reel Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20R333K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers