Kyocera Corporation Ceramic Capacitors 06034C104KAT2A

Description
CAP CER 0.1UF 4V X7R 0603
Request a Quote Datasheet
Description
CAP CER 0.1UF 4V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06034C104KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06034C104KAT2ACT-ND
Ceramic Capacitors 478-06034C104KAT2ACT-ND
CAP CER 0.1UF 4V X7R 0603

CAP CER 0.1UF 4V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06034C104KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06034C104KAT2ADKR-ND
Ceramic Capacitors 478-06034C104KAT2ADKR-ND
CAP CER 0.1UF 4V X7R 0603

CAP CER 0.1UF 4V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-06034C104KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06034C104KAT2ATR-ND
Ceramic Capacitors 478-06034C104KAT2ATR-ND
0.1µF ±10% 4V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 4V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-06034C104KAT2ACT-ND 478-06034C104KAT2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers