91pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 91PF 25V NP0 0603
CAPACITOR RF/MICROWAVE 91PF, 25V, 0603 5%; Capacitance:91pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 06033U910JAT2A-ND | 06033U910JAT2A | 56K4390 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Rf/microwave 91Pf, 25V, 0603 5%; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |