Kyocera Corporation Ceramic Capacitors 06033U820JAT2A

Description
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033U820JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033U820JAT2A-ND
Ceramic Capacitors 06033U820JAT2A-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033U820JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033U820JAT2A
Capacitors - Ceramic Capacitors 06033U820JAT2A
CAP CER 82PF 25V NP0 0603

CAP CER 82PF 25V NP0 0603

Supplier's Site
Capacitor Rf/microwave 82Pf, 25V, 0603 5%; Capacitance Kyocera Avx - 56K4389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 82Pf, 25V, 0603 5%; Capacitance Kyocera Avx
56K4389
Capacitor Rf/microwave 82Pf, 25V, 0603 5%; Capacitance Kyocera Avx 56K4389
CAPACITOR RF/MICROWAVE 82PF, 25V, 0603 5%; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 82PF, 25V, 0603 5%; Capacitance:82pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033U820JAT2A-ND 06033U820JAT2A 56K4389
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Rf/microwave 82Pf, 25V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers