Kyocera Corporation Ceramic Capacitors 06033U220KAT2A

Description
22pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033U220KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033U220KAT2A-ND
Ceramic Capacitors 06033U220KAT2A-ND
22pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033U220KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033U220KAT2A
Capacitors - Ceramic Capacitors 06033U220KAT2A
CAP CER 22PF 25V NP0 0603

CAP CER 22PF 25V NP0 0603

Supplier's Site
Capacitor Rf/microwave 22Pf, 25V, 0603 10%; Capacitance Kyocera Avx - 56K4383 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 22Pf, 25V, 0603 10%; Capacitance Kyocera Avx
56K4383
Capacitor Rf/microwave 22Pf, 25V, 0603 10%; Capacitance Kyocera Avx 56K4383
CAPACITOR RF/MICROWAVE 22PF, 25V, 0603 10%; Capacitance:22pF; Voltage Rating:25V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 22PF, 25V, 0603 10%; Capacitance:22pF; Voltage Rating:25V; Product Range:U Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033U220KAT2A-ND 06033U220KAT2A 56K4383
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Rf/microwave 22Pf, 25V, 0603 10%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details