Kyocera Corporation Ceramic Capacitors 06033U180JAT2A

Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033U180JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033U180JAT2A-ND
Ceramic Capacitors 06033U180JAT2A-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033U180JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033U180JAT2A
Capacitors - Ceramic Capacitors 06033U180JAT2A
CAP CER 18PF 25V NP0 0603

CAP CER 18PF 25V NP0 0603

Supplier's Site
Capacitor Rf/microwave 18Pf, 25V, 0603 5%; Capacitance Kyocera Avx - 55J4141 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 18Pf, 25V, 0603 5%; Capacitance Kyocera Avx
55J4141
Capacitor Rf/microwave 18Pf, 25V, 0603 5%; Capacitance Kyocera Avx 55J4141
CAPACITOR RF/MICROWAVE 18PF, 25V, 0603 5%; Capacitance:18pF; Voltage Rating:25V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 18PF, 25V, 0603 5%; Capacitance:18pF; Voltage Rating:25V; Product Range:U Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033U180JAT2A-ND 06033U180JAT2A 55J4141
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Rf/microwave 18Pf, 25V, 0603 5%; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers