Kyocera Corporation Ceramic Capacitors 06033U150KAT2A

Description
15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033U150KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033U150KAT2A-ND
Ceramic Capacitors 06033U150KAT2A-ND
15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033U150KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033U150KAT2A
Capacitors - Ceramic Capacitors 06033U150KAT2A
CAP CER 15PF 25V NP0 0603

CAP CER 15PF 25V NP0 0603

Supplier's Site
Capacitor Rf/microwave 15Pf, 25V, 0603 10%; Capacitance Kyocera Avx - 56K4382 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf/microwave 15Pf, 25V, 0603 10%; Capacitance Kyocera Avx
56K4382
Capacitor Rf/microwave 15Pf, 25V, 0603 10%; Capacitance Kyocera Avx 56K4382
CAPACITOR RF/MICROWAVE 15PF, 25V, 0603 10%; Capacitance:15pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR RF/MICROWAVE 15PF, 25V, 0603 10%; Capacitance:15pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033U150KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033U150KAT2A
Ceramic Capacitors 06033U150KAT2A
CAP CER 15PF 25V NP0 0603

CAP CER 15PF 25V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033U150KAT2A-ND 06033U150KAT2A 56K4382 06033U150KAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Rf/microwave 15Pf, 25V, 0603 10%; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details