Kyocera Corporation Thin Film Capacitors 06033J220GBTTR

Description
22pF Thin Film Capacitor 25V 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF Thin Film Capacitor 25V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-2828-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-2828-2-ND
Thin Film Capacitors 478-2828-2-ND
22pF Thin Film Capacitor 25V 0603 (1608 Metric)

22pF Thin Film Capacitor 25V 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 06033J220GBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
06033J220GBTTR
Hi-Q Thin Film Capacitors 06033J220GBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Singapore, Singapore
SMD 22pF 25V Capacitor
68-06033J220GBTTR
SMD 22pF 25V Capacitor 68-06033J220GBTTR
Cap Silicon 22pF 25V 0±30ppm/°C 2% SMD 0603 125°C T/R Product overview: 06033J220GBTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06033J220GBTTR can be used for catalog matching and distributor lookup.

Cap Silicon 22pF 25V 0±30ppm/°C 2% SMD 0603 125°C T/R Product overview: 06033J220GBTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22pF, 25V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-06033J220GBTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,silicon Dioxide,22Pf,25Vdc,2-% Tol,2+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J4095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,22Pf,25Vdc,2-% Tol,2+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J4095
Capacitor,silicon Dioxide,22Pf,25Vdc,2-% Tol,2+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J4095
Capacitor,Silicon Dioxide,22pF,25VDC,2 -% Tol,2+% Tol,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,22pF,25VDC,2-% Tol,2+% Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Thin Film Capacitors - 06033J220GBTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
06033J220GBTTR
Capacitors - Thin Film Capacitors 06033J220GBTTR
CAP THIN FILM 22PF 25V 0603

CAP THIN FILM 22PF 25V 0603

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2828-2-ND 06033J220GBTTR 68-06033J220GBTTR 55J4095 06033J220GBTTR
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors SMD 22pF 25V Capacitor Capacitor,silicon Dioxide,22Pf,25Vdc,2-% Tol,2+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Lead Style Surface Mount (SMT) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers