22pF Thin Film Capacitor 25V 0603 (1608 Metric)
22pF Thin Film Capacitor 25V 0603 (1608 Metric)
22pF Thin Film Capacitor 25V 0603 (1608 Metric)
KYOCERA AVX 06033J220GBSTR
KYOCERA AVX 06033J220GBSTR
KYOCERA AVX 06033J220GBSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CERAMIC CAPACITOR 22PF, 25V, 0603 2%; Capacitance:22pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
CAP, 22PF, 25V, 2%, LOW K, 0603; Capacitance:22pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 2%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP THIN FILM 22PF 25V 0603
CAP THIN FILM 22PF 25V 0603
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4444-1-ND | 478-4444-6-ND | 6982790 | 6982790P | 06033J220GBSTR | 12P9232 | 06033J220GBSTR | 06033J220GBSTR |
| Product Name | Thin Film Capacitors | Thin Film Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Hi-Q Thin Film Capacitors | Ceramic Capacitor 22Pf, 25V, 0603 2%; Capacitance Kyocera Avx | Capacitors - Thin Film Capacitors | Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||||
| Technology | Film Capacitors | Film Capacitors | Multilayer | Multilayer | Film Capacitors; Single-Layer | Film Capacitors | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | ||||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Tape and Reel |