Kyocera Corporation Ceramic Capacitors 06033G104MAT2A

Description
0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11369-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11369-1-ND
Ceramic Capacitors 478-11369-1-ND
0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11369-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11369-2-ND
Ceramic Capacitors 478-11369-2-ND
0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11369-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11369-6-ND
Ceramic Capacitors 478-11369-6-ND
0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.1µF ±20% 25V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 0.1UF 25V Y5V 0603 - 66-06033G104MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 25V Y5V 0603
66-06033G104MAT2A
CAP CER 0.1UF 25V Y5V 0603 66-06033G104MAT2A
CAP CER 0.1UF 25V Y5V 0603

CAP CER 0.1UF 25V Y5V 0603

Supplier's Site
Capacitor Ceramic, 0.1Uf, 25V, Y5V, 0603, Full Reel; Capacitance Kyocera Avx - 70K6928 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 25V, Y5V, 0603, Full Reel; Capacitance Kyocera Avx
70K6928
Capacitor Ceramic, 0.1Uf, 25V, Y5V, 0603, Full Reel; Capacitance Kyocera Avx 70K6928
CAPACITOR CERAMIC, 0.1UF, 25V, Y5V, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 25V, Y5V, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033G104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033G104MAT2A
Ceramic Capacitors 06033G104MAT2A
CAP CER 0.1UF 25V Y5V 0603

CAP CER 0.1UF 25V Y5V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11369-1-ND 478-11369-6-ND 66-06033G104MAT2A 70K6928 06033G104MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 25V Y5V 0603 Capacitor Ceramic, 0.1Uf, 25V, Y5V, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Y5V Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 338-4111-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers