KYOCERA AVX Components Corporation Ceramic Capacitors 06033E473MAT2A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033E473MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033E473MAT2A
Ceramic Capacitors 06033E473MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor, Ceramic, 0.047 Uf, 25V, 0603; Capacitance Kyocera Avx - 55J4037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.047 Uf, 25V, 0603; Capacitance Kyocera Avx
55J4037
Capacitor, Ceramic, 0.047 Uf, 25V, 0603; Capacitance Kyocera Avx 55J4037
CAPACITOR, CERAMIC, 0.047 uF, 25V, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.047 uF, 25V, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06033E473MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033E473MAT2A
Capacitors - Ceramic Capacitors 06033E473MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033E473MAT2A 55J4037 06033E473MAT2A
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.047 Uf, 25V, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details