KYOCERA AVX Components Corporation Ceramic Capacitors 06033E103ZAT2A

Description
10000pF -20%, +80% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF -20%, +80% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033E103ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033E103ZAT2A-ND
Ceramic Capacitors 06033E103ZAT2A-ND
10000pF -20%, +80% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)

10000pF -20%, +80% 25V Ceramic Capacitor Z5U 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033E103ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033E103ZAT2A
Ceramic Capacitors 06033E103ZAT2A
CAP CER 10000PF 25V Z5U 0603

CAP CER 10000PF 25V Z5U 0603

Supplier's Site
Capacitors - Ceramic Capacitors - 06033E103ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033E103ZAT2A
Capacitors - Ceramic Capacitors 06033E103ZAT2A
CAP CER 10000PF 25V Z5U 0603

CAP CER 10000PF 25V Z5U 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033E103ZAT2A-ND 06033E103ZAT2A 06033E103ZAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers