Kyocera Corporation Ceramic Capacitors 06033D105MAT2A

Description
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM15BR51E105MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E105MTCT-ND
Ceramic Capacitors 478-KGM15BR51E105MTCT-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51E105MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E105MTTR-ND
Ceramic Capacitors 478-KGM15BR51E105MTTR-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15BR51E105MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15BR51E105MTDKR-ND
Ceramic Capacitors 478-KGM15BR51E105MTDKR-ND
1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±20% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-06033D105MAT2A
SMD 25V 1uF Capacitor 60-06033D105MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E105MT NEW GLOBAL PN 25V 1uF X5 A 581-KGM15BR51E105MT Product overview: 06033D105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D105MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR51E105MT NEW GLOBAL PN 25V 1uF X5 A 581-KGM15BR51E105MT Product overview: 06033D105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033D105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1033765-06033D105MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1033765-06033D105MAT2A
Capacitors - Ceramic Capacitors 1033765-06033D105MAT2A
Win Source Part Number: 1033765-06033D105MAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Alternative Parts (Cross-Reference): MC0603X334M100CT; 0603YD105MAT2A; 06036D105MAT2A; 0603YD105MAT4A; C0603C105M3PACTU; CGA3E3X5R1E105M080AB ; GRM188R61A105MA61D06 033D105MAT2A.; 06033D105MAT2A/4K; 06033D105MAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 06033D105MAT2A/4K,47 8-4531-6,06033D105MA T2A\\4K,478-4531-2,4 78-4531-1

Win Source Part Number: 1033765-06033D105MAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Alternative Parts (Cross-Reference): MC0603X334M100CT; 0603YD105MAT2A; 06036D105MAT2A; 0603YD105MAT4A; C0603C105M3PACTU; CGA3E3X5R1E105M080AB; GRM188R61A105MA61D06033D105MAT2A.; 06033D105MAT2A/4K; 06033D105MAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 06033D105MAT2A/4K,478-4531-6,06033D105MAT2A\\4K,478-4531-2,478-4531-1

Buy Now Datasheet
Ceramic Capacitors - 06033D105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033D105MAT2A
Ceramic Capacitors 06033D105MAT2A
CAP CER 1UF 25V X5R 0603

CAP CER 1UF 25V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06033D105MAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06033D105MAT2A
25V 1uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X5R, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 09R7745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X5R, 20%, Smd, Full Reel; Capacitance Kyocera Avx
09R7745
Ceramic Capacitor, 1Uf, 25V, X5R, 20%, Smd, Full Reel; Capacitance Kyocera Avx 09R7745
CERAMIC CAPACITOR, 1UF, 25V, X5R, 20%, SMD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X5R, 20%, SMD, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, Smd; Product Range Kyocera Avx - 50R8324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, Smd; Product Range Kyocera Avx
50R8324
Capacitor Ceramic, 1Uf, 25V, X5R, 20%, Smd; Product Range Kyocera Avx 50R8324
CAPACITOR CERAMIC, 1UF, 25V, X5R, 20%, SMD; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Voltage Rating:25V; Capacitor Case Style:0603 [1608 Metric]; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 25V, X5R, 20%, SMD; Product Range:-; Capacitance:1µF; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Voltage Rating:25V; Capacitor Case Style:0603 [1608 Metric]; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM15BR51E105MTCT-ND 478-KGM15BR51E105MTDKR-ND 60-06033D105MAT2A 1033765-06033D105MAT2A 06033D105MAT2A 06033D105MAT2A 09R7745 50R8324
Product Name Ceramic Capacitors Ceramic Capacitors SMD 25V 1uF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 1Uf, 25V, X5R, 20%, Smd, Full Reel; Capacitance Kyocera Avx Capacitor Ceramic, 1Uf, 25V, X5R, 20%, Smd; Product Range Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers