Kyocera Corporation Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033D104KAT2A

Description
CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 85H0974 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
85H0974
Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 85H0974
CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx - 94W2868 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx
94W2868
Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603; Capacitance Kyocera Avx 94W2868
CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X5R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9164 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9164
Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9164
SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6331
Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6331
CAP, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 85H0974 95W9164 92AH6331
Product Name Ceramic Capacitor, 0.1Uf, 25V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.1 F, 10%, X5R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Cap, 0.1Uf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 0.1000 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers