Kyocera Corporation Ceramic Capacitors 06033D104JAT2A

Description
0.1µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033D104JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033D104JAT2A-ND
Ceramic Capacitors 06033D104JAT2A-ND
0.1µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.1µF ±5% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033D104JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033D104JAT2A
Capacitors - Ceramic Capacitors 06033D104JAT2A
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site
Ceramic Capacitors - 06033D104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033D104JAT2A
Ceramic Capacitors 06033D104JAT2A
CAP CER 0.1UF 25V X5R 0603

CAP CER 0.1UF 25V X5R 0603

Supplier's Site Datasheet
Capacitor, Ceramic, 0.1 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx - 55J4022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx
55J4022
Capacitor, Ceramic, 0.1 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx 55J4022
CAPACITOR, CERAMIC, 0.1 uF, 25V, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1 uF, 25V, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033D104JAT2A-ND 06033D104JAT2A 06033D104JAT2A 55J4022
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 0.1 Uf, 25V, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details