Kyocera Corporation Ceramic Capacitors 06033C821KAT2A

Description
820pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
820pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C821KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C821KAT2A-ND
Ceramic Capacitors 06033C821KAT2A-ND
820pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

820pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4018 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4018
Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4018
CAPACITOR CERAMIC, 820PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:820pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06033C821KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033C821KAT2A
Capacitors - Ceramic Capacitors 06033C821KAT2A
CAP CER 820PF 25V X7R 0603

CAP CER 820PF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033C821KAT2A-ND 55J4018 06033C821KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 820Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers