Kyocera Corporation Ceramic Capacitors 06033C682KAT2A

Description
CAP CER 6800PF 25V X7R 0603
Datasheet
Description
CAP CER 6800PF 25V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C682KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C682KAT2A
Ceramic Capacitors 06033C682KAT2A
CAP CER 6800PF 25V X7R 0603

CAP CER 6800PF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4015 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J4015
Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J4015
CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033C682KAT2A 55J4015
Product Name Ceramic Capacitors Ceramic Capacitor 6800Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details