Kyocera Corporation Ceramic Capacitors 06033C561KAT2A

Description
560pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C561KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C561KAT2A-ND
Ceramic Capacitors 06033C561KAT2A-ND
560pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

560pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033C561KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033C561KAT2A
Capacitors - Ceramic Capacitors 06033C561KAT2A
CAP CER 560PF 25V X7R 0603

CAP CER 560PF 25V X7R 0603

Supplier's Site
Capacitor Ceramic, 560Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J4008 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J4008
Capacitor Ceramic, 560Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J4008
CAPACITOR CERAMIC, 560PF, 25V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 25V, X7R, 10%, 0603; Capacitance:560pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033C561KAT2A-ND 06033C561KAT2A 55J4008
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 560Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers