Kyocera Corporation Ceramic Capacitors 06033C512JAT4A

Description
5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-06033C512JAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06033C512JAT4ATR-ND
Ceramic Capacitors 478-06033C512JAT4ATR-ND
5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06033C512JAT4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06033C512JAT4ADKR-ND
Ceramic Capacitors 478-06033C512JAT4ADKR-ND
5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-06033C512JAT4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-06033C512JAT4ACT-ND
Ceramic Capacitors 478-06033C512JAT4ACT-ND
5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

5100pF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 5100Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J4006 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 5100Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J4006
Capacitor Ceramic 5100Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J4006
CAPACITOR CERAMIC 5100PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:5100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 5100PF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:5100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-06033C512JAT4ATR-ND 478-06033C512JAT4ADKR-ND 55J4006
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 5100Pf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details