AVX Corporation MLCCs - Multilayer Ceramic Capacitors 06033C473KAT2A

Description
KYOCERA AVX 06033C473KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 06033C473KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353171 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353171
MLCCs - Multilayer Ceramic Capacitors 1353171
KYOCERA AVX 06033C473KAT2A

KYOCERA AVX 06033C473KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356602
MLCCs - Multilayer Ceramic Capacitors 1356602
KYOCERA AVX 06033C473KAT2A

KYOCERA AVX 06033C473KAT2A

Supplier's Site
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 91C4849 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
91C4849
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 91C4849
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 96K4761 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
96K4761
Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 96K4761
CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 10%, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 85R5673 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
85R5673
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 85R5673
SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06033C473KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C473KAT2A
Ceramic Capacitors 06033C473KAT2A
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353171 91C4849 96K4761 85R5673 06033C473KAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Type Fixed Fixed Fixed Fixed
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details