Kyocera Corporation Ceramic Capacitors 06033C473K4Z4A

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF15AR71E473KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF15AR71E473KMTR-ND
Ceramic Capacitors 478-KAF15AR71E473KMTR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033C473K4Z4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C473K4Z4A
Ceramic Capacitors 06033C473K4Z4A
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M3108 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M3108
Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M3108
CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 25V, X7R, 10%, 0603; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF15AR71E473KMTR-ND 06033C473K4Z4A 66M3108
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.047Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX331K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers