Kyocera Corporation SMD 25V Capacitor 06033C473JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E473JT NEW GLOBAL PN 25V 0.047u A 581-KGM15BR71E473JT Product overview: 06033C473JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C473JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E473JT NEW GLOBAL PN 25V 0.047u A 581-KGM15BR71E473JT Product overview: 06033C473JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C473JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V Capacitor
60-06033C473JAT2A
SMD 25V Capacitor 60-06033C473JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E473JT NEW GLOBAL PN 25V 0.047u A 581-KGM15BR71E473JT Product overview: 06033C473JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C473JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E473JT NEW GLOBAL PN 25V 0.047u A 581-KGM15BR71E473JT Product overview: 06033C473JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C473JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329939-06033C473JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329939-06033C473JAT2A
Capacitors - Ceramic Capacitors 1329939-06033C473JAT2A
Manufacturer: KYOCERA AVX Win Source Part Number: 1329939-06033C473JAT 2A Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 06033C473JAT2A\\4K,4 78-3716-6,06033C473J AT2A/4K,478-3716-2,4 78-3716-1 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329939-06033C473JAT2A
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.047 µF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 06033C473JAT2A\\4K,478-3716-6,06033C473JAT2A/4K,478-3716-2,478-3716-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CAP CER 0.047UF 25V X7R 0603 - 66-06033C473JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.047UF 25V X7R 0603
66-06033C473JAT2A
CAP CER 0.047UF 25V X7R 0603 66-06033C473JAT2A
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - 06033C473JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C473JAT2A
Ceramic Capacitors 06033C473JAT2A
CAP CER 0.047UF 25V X7R 0603

CAP CER 0.047UF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx - 96M1264 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx
96M1264
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx 96M1264
CERAMIC CAPACITOR 0.047UF 25V, X7R, 5%, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 5%, 0603; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 70C4419 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
70C4419
Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 70C4419
CERAMIC CAPACITOR 0.047UF 25V, X7R, 5%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 25V, X7R, 5%, 0603, FULL REEL; Capacitance:47000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 50R8323 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
50R8323
Smd Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 50R8323
SMD Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 04X9312 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
04X9312
Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 04X9312
Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06033C473JAT2A 1329939-06033C473JAT2A 66-06033C473JAT2A 06033C473JAT2A 96M1264 50R8323
Product Name SMD 25V Capacitor Capacitors - Ceramic Capacitors CAP CER 0.047UF 25V X7R 0603 Ceramic Capacitors Ceramic Capacitor 0.047Uf 25V, X7R, 5%, 0603; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.047 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers