Kyocera Corporation Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C333KAT4A

Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 30H0533 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
30H0533
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 30H0533
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H0533
Product Name Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details