Kyocera Corporation Ceramic Capacitors 06033C332KAT4A

Description
CAP CER 3300PF 25V X7R 0603
Datasheet
Description
CAP CER 3300PF 25V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C332KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C332KAT4A
Ceramic Capacitors 06033C332KAT4A
CAP CER 3300PF 25V X7R 0603

CAP CER 3300PF 25V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3977 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3977
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3977
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033C332KAT4A 55J3977
Product Name Ceramic Capacitors Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details