Kyocera Corporation Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C332KAT2A

Description
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 29C2616 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
29C2616
Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 29C2616
CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29C2616
Product Name Ceramic Capacitor 3300Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C213U063EJ1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 21000 microF
View Details
3 suppliers