Kyocera Corporation Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C331KAT2A

Description
CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3973 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3973
Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3973
CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3973
Product Name Ceramic Capacitor, 330Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details