Kyocera Corporation Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C273KAT2A

Description
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3967
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3967
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3967
Product Name Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers