AVX Corporation Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033C273KAT2A.

Description
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 28AC6167 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
28AC6167
Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 28AC6167
CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 25V, X7R, 10%, 0603, FULL REEL; Capacitance:27000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6167
Product Name Ceramic Capacitor 0.027Uf 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers