Kyocera Corporation Ceramic Capacitors 06033C201KAT2A

Description
200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C201KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C201KAT2A-ND
Ceramic Capacitors 06033C201KAT2A-ND
200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033C201KAT2A - 763333-06033C201KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033C201KAT2A
763333-06033C201KAT2A
Ceramic Capacitors - 06033C201KAT2A 763333-06033C201KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 763333-06033C201KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 200pF Tolerance: ±10% Temperature Coefficient: X7R Categories: Capacitors Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Voltage Rating DC: 25V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C0603X201K3HACAUTO; C0603C201K3HACAUTO; C0603C201K3RACAUTO; ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 763333-06033C201KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Categories: Capacitors
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C0603X201K3HACAUTO; C0603C201K3HACAUTO; C0603C201K3RACAUTO; ;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033C201KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033C201KAT2A
Capacitors - Ceramic Capacitors 06033C201KAT2A
CAP CER 200PF 25V X7R 0603

CAP CER 200PF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - 06033C201KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C201KAT2A
Ceramic Capacitors 06033C201KAT2A
CAP CER 200PF 25V X7R 0603

CAP CER 200PF 25V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic, 200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3947
Capacitor Ceramic, 200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3947
CAPACITOR CERAMIC, 200PF, 25V, X7R, 10%, 0603; Capacitance:200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 200PF, 25V, X7R, 10%, 0603; Capacitance:200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 200PF 25V X7R 0603 - 66-06033C201KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 200PF 25V X7R 0603
66-06033C201KAT2A
CAP CER 200PF 25V X7R 0603 66-06033C201KAT2A
CAP CER 200PF 25V X7R 0603

CAP CER 200PF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 06033C201KAT2A-ND 763333-06033C201KAT2A 06033C201KAT2A 06033C201KAT2A 55J3947 66-06033C201KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors - 06033C201KAT2A Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx CAP CER 200PF 25V X7R 0603
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic X7R; X7R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers