Kyocera Corporation Ceramic Capacitor 0.018Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06033C183JAT2A

Description
CERAMIC CAPACITOR 0.018UF 25V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.018UF 25V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.018Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3942 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.018Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J3942
Ceramic Capacitor 0.018Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J3942
CERAMIC CAPACITOR 0.018UF 25V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.018UF 25V, X7R, 5%, 0603, FULL REEL; Capacitance:18000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033C183JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C183JAT2A
Ceramic Capacitors 06033C183JAT2A
CAP CER 0.018UF 25V X7R 0603

CAP CER 0.018UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J3942 06033C183JAT2A
Product Name Ceramic Capacitor 0.018Uf 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details