Kyocera Corporation Ceramic Capacitors 06033C182KAT2A

Description
1800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C182KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C182KAT2A-ND
Ceramic Capacitors 06033C182KAT2A-ND
1800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1800pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0018uF 25V Capacitor
60-06033C182KAT2A
SMD 0.0018uF 25V Capacitor 60-06033C182KAT2A
Cap Ceramic 0.0018uF 25V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06033C182KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0018uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0018uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C182KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0018uF 25V X7R 10% Pad SMD 0603 125°C T/R Product overview: 06033C182KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0018uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0018uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C182KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 06033C182KAT2A - 808388-06033C182KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033C182KAT2A
808388-06033C182KAT2A
Ceramic Capacitors - 06033C182KAT2A 808388-06033C182KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 808388-06033C182KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1800pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Manufacturer Package: 0603 Thickness (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 808388-06033C182KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1800pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Capacitors - Ceramic Capacitors - 06033C182KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033C182KAT2A
Capacitors - Ceramic Capacitors 06033C182KAT2A
CAP CER 1800PF 25V X7R 0603

CAP CER 1800PF 25V X7R 0603

Supplier's Site
Ceramic Capacitor 1800Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3940 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3940
Ceramic Capacitor 1800Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3940
CERAMIC CAPACITOR 1800PF, 25V, X7R, 10%, 0603; Capacitance:1800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF, 25V, X7R, 10%, 0603; Capacitance:1800pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 06033C182KAT2A-ND 60-06033C182KAT2A 808388-06033C182KAT2A 06033C182KAT2A 55J3940
Product Name Ceramic Capacitors SMD 0.0018uF 25V Capacitor Ceramic Capacitors - 06033C182KAT2A Capacitors - Ceramic Capacitors Ceramic Capacitor 1800Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers