Kyocera Corporation Ceramic Capacitors 06033C163KAT2A

Description
0.016µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.016µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C163KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C163KAT2A-ND
Ceramic Capacitors 06033C163KAT2A-ND
0.016µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.016µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033C163KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033C163KAT2A
Capacitors - Ceramic Capacitors 06033C163KAT2A
CAP CER 0.016UF 25V X7R 0603

CAP CER 0.016UF 25V X7R 0603

Supplier's Site
Capacitor Ceramic 0.016Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3936 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.016Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3936
Capacitor Ceramic 0.016Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3936
CAPACITOR CERAMIC 0.016UF 25V, X7R, 10%, 0603; Capacitance:0.016µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.016UF 25V, X7R, 10%, 0603; Capacitance:0.016µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 06033C163KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C163KAT2A
Ceramic Capacitors 06033C163KAT2A
CAP CER 0.016UF 25V X7R 0603

CAP CER 0.016UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033C163KAT2A-ND 06033C163KAT2A 55J3936 06033C163KAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.016Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF 0.0160 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details