Kyocera Corporation Ceramic Capacitors 06033C153K4T2A

Description
CAP CER 0.015UF 25V X7R 0603
Datasheet
Description
CAP CER 0.015UF 25V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C153K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C153K4T2A
Ceramic Capacitors 06033C153K4T2A
CAP CER 0.015UF 25V X7R 0603

CAP CER 0.015UF 25V X7R 0603

Supplier's Site Datasheet
Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 66M3097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
66M3097
Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 66M3097
CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF 25V, X7R, 10%, 0603; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06033C153K4T2A 66M3097
Product Name Ceramic Capacitors Capacitor Ceramic 0.015Uf 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105PPR162KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details