Kyocera Corporation Capacitor Ceramic 1500Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 06033C152MAT2A

Description
CAPACITOR CERAMIC 1500PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 1500PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1500Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3930 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1500Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J3930
Capacitor Ceramic 1500Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J3930
CAPACITOR CERAMIC 1500PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1500PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3930
Product Name Capacitor Ceramic 1500Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers