CERAMIC CAPACITOR 1500PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1500pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55J3929 |
| Product Name | Ceramic Capacitor 1500Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0015 microF |