Kyocera Corporation Ceramic Capacitors 06033C122KAT4A

Description
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C122KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C122KAT4A-ND
Ceramic Capacitors 06033C122KAT4A-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 55J3922 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
55J3922
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 55J3922
CAPACITOR CERAMIC 1200PF, 25V, X7R, 10%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 25V, X7R, 10%, 0603; Capacitance:1200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06033C122KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
06033C122KAT4A
Capacitors - Ceramic Capacitors 06033C122KAT4A
CAP CER 1200PF 25V X7R 0603

CAP CER 1200PF 25V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033C122KAT4A-ND 55J3922 06033C122KAT4A
Product Name Ceramic Capacitors Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers