Kyocera Corporation Ceramic Capacitors 06033C122KAT2A

Description
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C122KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033C122KAT2A-ND
Ceramic Capacitors 06033C122KAT2A-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06033C122KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C122KAT2A
Ceramic Capacitors 06033C122KAT2A
CAP CER 1200PF 25V X7R 0603

CAP CER 1200PF 25V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 06033C122KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033C122KAT2A
Capacitors - Ceramic Capacitors 06033C122KAT2A
CAP CER 1200PF 25V X7R 0603

CAP CER 1200PF 25V X7R 0603

Supplier's Site
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3921 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3921
Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3921
CAPACITOR CERAMIC 1200PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 25V, X7R, 10%, 0603, FULL REEL; Capacitance:1200pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 06033C122KAT2A-ND 06033C122KAT2A 06033C122KAT2A 55J3921
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf, 25V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR35C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - CK06BX274K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers