Kyocera Corporation Ceramic Capacitors - 06033C104KAT4A 06033C104KAT4A

Description
Manufacturer: AVX Corporation Win Source Part Number: 743423-06033C104KAT4 A Family Name: X7R Dielectric Manufacturer Homepage: www.avx.com Reference case: 603 Reference Date Code: 16+ Alternative Parts (Cross-Reference): CL10B104KAAE; GMC10X7R104K25NTDLF; GMC10X7R104K25NTLF; X7R0603ETTE104K; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 743423-06033C104KAT4 A Family Name: X7R Dielectric Manufacturer Homepage: www.avx.com Reference case: 603 Reference Date Code: 16+ Alternative Parts (Cross-Reference): CL10B104KAAE; GMC10X7R104K25NTDLF; GMC10X7R104K25NTLF; X7R0603ETTE104K; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033C104KAT4A - 743423-06033C104KAT4A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 06033C104KAT4A
743423-06033C104KAT4A
Ceramic Capacitors - 06033C104KAT4A 743423-06033C104KAT4A
Manufacturer: AVX Corporation Win Source Part Number: 743423-06033C104KAT4 A Family Name: X7R Dielectric Manufacturer Homepage: www.avx.com Reference case: 603 Reference Date Code: 16+ Alternative Parts (Cross-Reference): CL10B104KAAE; GMC10X7R104K25NTDLF; GMC10X7R104K25NTLF; X7R0603ETTE104K; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 743423-06033C104KAT4A
Family Name: X7R Dielectric
Manufacturer Homepage: www.avx.com
Reference case: 603
Reference Date Code: 16+
Alternative Parts (Cross-Reference): CL10B104KAAE; GMC10X7R104K25NTDLF; GMC10X7R104K25NTLF; X7R0603ETTE104K;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
SMD 25V 0.1uF Capacitor
60-06033C104KAT4A
SMD 25V 0.1uF Capacitor 60-06033C104KAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E104KM NEW GLOBAL PN 25V 0.1uF A 581-KGM15BR71E104KM Product overview: 06033C104KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C104KAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E104KM NEW GLOBAL PN 25V 0.1uF A 581-KGM15BR71E104KM Product overview: 06033C104KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C104KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx - 60R6216 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx
60R6216
Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx 60R6216
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 10%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx - 05AC9645 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx
05AC9645
Cap, 0.1Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx 05AC9645
CAP, 0.1µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0603 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9161 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9161
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9161
Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
06033C104KAT4A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 06033C104KAT4A
25V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 0.1UF 25V X7R 0603 - 66-06033C104KAT4A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 25V X7R 0603
66-06033C104KAT4A
CAP CER 0.1UF 25V X7R 0603 66-06033C104KAT4A
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site
Ceramic Capacitors - 06033C104KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033C104KAT4A
Ceramic Capacitors 06033C104KAT4A
CAP CER 0.1UF 25V X7R 0603

CAP CER 0.1UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 743423-06033C104KAT4A 60-06033C104KAT4A 60R6216 05AC9645 95W9161 06033C104KAT4A 66-06033C104KAT4A 06033C104KAT4A
Product Name Ceramic Capacitors - 06033C104KAT4A SMD 25V 0.1uF Capacitor Ceramic Capacitor, 0.1Uf, 25V, X7R, 10%, 0603; Capacitance Kyocera Avx Cap, 0.1Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.1 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 0.1UF 25V X7R 0603 Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers