KYOCERA AVX 06033C104JAT2A
KYOCERA AVX 06033C104JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71E104JT NEW GLOBAL PN 25V 0.1uF A 581-KGM15BR71E104JT Product overview: 06033C104JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06033C104JAT2A can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 0603, FULL REEL; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CERAMIC CAPACITOR, 0.1UF, 25V, X7R, 5%, 0603; Capacitance:0.1µF; Voltage(DC):25V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 0.1UF 25V X7R 0603
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1353165 | 60-06033C104JAT2A | 55J3913 | 60R6215 | 95W1380 | 06033C104JAT2A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | SMD 25V 0.1uF Capacitor | Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitor, 0.1Uf, 25V, X7R, 5%, 0603; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |