Kyocera Corporation Ceramic Capacitor, 100Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 06033C101MAT2A

Description
CERAMIC CAPACITOR, 100PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 100PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 09H1133 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
09H1133
Ceramic Capacitor, 100Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 09H1133
CERAMIC CAPACITOR, 100PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 100PF, 25V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 09H1133
Product Name Ceramic Capacitor, 100Pf, 25V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details