Kyocera Corporation Capacitor Ceramic 82Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033A820KAT2A

Description
CAPACITOR CERAMIC 82PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 82PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 82Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3884 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 82Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3884
Capacitor Ceramic 82Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3884
CAPACITOR CERAMIC 82PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 82PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:82pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 06033A820KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06033A820KAT2A
Ceramic Capacitors 06033A820KAT2A
CAP CER 82PF 25V C0G/NP0 0603

CAP CER 82PF 25V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J3884 06033A820KAT2A
Product Name Capacitor Ceramic 82Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details