Kyocera Corporation Ceramic Capacitors 06033A750JAT2A

Description
75pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
75pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A750JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A750JAT2A-ND
Ceramic Capacitors 06033A750JAT2A-ND
75pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

75pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 06033A750JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033A750JAT2A
Capacitors - Ceramic Capacitors 06033A750JAT2A
CAP CER 75PF 25V NP0 0603

CAP CER 75PF 25V NP0 0603

Supplier's Site
Capacitor Ceramic 75Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 29C4075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 75Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
29C4075
Capacitor Ceramic 75Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 29C4075
CAPACITOR CERAMIC 75PF 25V, C0G, 5%, 0603; Capacitance:75pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 75PF 25V, C0G, 5%, 0603; Capacitance:75pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 06033A750JAT2A-ND 06033A750JAT2A 29C4075
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 75Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details