Kyocera Corporation Ceramic Capacitors 06033A6R8JAT2A

Description
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06033A6R8JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06033A6R8JAT2A-ND
Ceramic Capacitors 06033A6R8JAT2A-ND
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3075 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
66M3075
Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 66M3075
CAPACITOR CERAMIC 6.8PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 6.8PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 06033A6R8JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
06033A6R8JAT2A
Capacitors - Ceramic Capacitors 06033A6R8JAT2A
CAP CER 6.8PF 25V NP0 0603

CAP CER 6.8PF 25V NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 06033A6R8JAT2A-ND 66M3075 06033A6R8JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details