Kyocera Corporation Ceramic Capacitor 680Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06033A681KAT2A

Description
CERAMIC CAPACITOR 680PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 680PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 680Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J3873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J3873
Ceramic Capacitor 680Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J3873
CERAMIC CAPACITOR 680PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 25V, C0G, 10%, 0603, FULL REEL; Capacitance:680pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3873
Product Name Ceramic Capacitor 680Pf 25V, C0G, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details