The Capacitor Ceramic 40pF 25V, C0G, 10%, 0603 (part number 55J3823) features a capacitance of 40pF and a voltage rating of 25V. It utilizes a C0G (NP0) dielectric, known for its stability and low capacitance drift, with a temperature coefficient of 0 ±30ppm/°C, ensuring minimal variation across a wide temperature range of -55°C to +125°C. The capacitor has a tolerance of ±10%, making it suitable for precision applications. It is packaged in a 0603 case size, which measures 1.6mm in length and 0.8mm in width. The terminations are plated with nickel and tin, and the product is RoHS compliant. This capacitor is ideal for applications requiring stable performance and reliability in varying environmental conditions.
40pF ±10% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 40PF 25V NP0 0603
CAP CER 40PF 25V NP0 0603
CAPACITOR CERAMIC 40PF 25V, C0G, 10%, 0603; Capacitance:40pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 06033A400KAT2A-ND | 06033A400KAT2A | 06033A400KAT2A | 55J3823 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 40Pf 25V, C0G, 10%, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |