Kyocera Corporation Ceramic Capacitor, 330Pf, C0G/np0, 0603; Capacitance Kyocera Avx 06033A331KAT2A

Description
CERAMIC CAPACITOR, 330PF, C0G/NP0, 0603; Capacitance:330pF; Voltage(DC):-; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 330PF, C0G/NP0, 0603; Capacitance:330pF; Voltage(DC):-; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 330Pf, C0G/np0, 0603; Capacitance Kyocera Avx - 55J3799 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 330Pf, C0G/np0, 0603; Capacitance Kyocera Avx
55J3799
Ceramic Capacitor, 330Pf, C0G/np0, 0603; Capacitance Kyocera Avx 55J3799
CERAMIC CAPACITOR, 330PF, C0G/NP0, 0603; Capacitance:330pF; Voltage(DC):-; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 330PF, C0G/NP0, 0603; Capacitance:330pF; Voltage(DC):-; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J3799
Product Name Ceramic Capacitor, 330Pf, C0G/np0, 0603; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details