Kyocera Corporation Ceramic Capacitor 270Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 06033A271JAT2A

Description
CERAMIC CAPACITOR 270PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 270PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 270Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 28H9224 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
28H9224
Ceramic Capacitor 270Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx 28H9224
CERAMIC CAPACITOR 270PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 25V, C0G, 5%, 0603, FULL REEL; Capacitance:270pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28H9224
Product Name Ceramic Capacitor 270Pf 25V, C0G, 5%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details