Kyocera Corporation Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 06033A220JAT2A

Description
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9157 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9157
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9157
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx - 94W2864 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx
94W2864
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx 94W2864
CERAMIC CAPACITOR 22PF 25V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 25V, C0G, 5%, 0603; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 92AH6329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
92AH6329
Cap, 22Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx 92AH6329
CAP, 22PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 22PF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 95W9157 94W2864 92AH6329
Product Name Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitor 22Pf 25V, C0G, 5%, 0603; Capacitance Kyocera Avx Cap, 22Pf, 25V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Technology Multilayer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers